EN
  • EN
  • DE

2SK2315TYTL-E

Part No 2SK2315TYTL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon N Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1127264-2SK2315TYTL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2315TYTL-E CAD Model

Description

The 2SK2315TYTL-E is an N-channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. It's designed for high-speed switching applications, particularly in DC-DC converters and power management circuits. This MOSFET features a low on-resistance (RDS(on)) and a low gate charge, contributing to high efficiency and reduced power dissipation.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Power Management Circuits: Employed in power management circuits for efficient power distribution and control.
  • Motor Control: Suitable for low-power motor control applications.
  • Load Switching: Used as a switch to control power to various loads.
  • Backlight Inverters: Can be used in backlight inverters for LCD displays.

Features

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes conduction losses and improves efficiency.
  • Low Gate Charge: Low gate charge enables high-speed switching and reduces switching losses.
  • Surface Mount Package: Available in a small surface mount package for efficient PCB assembly.
  • Avalanche Rated: Avalanche rated, providing robustness against voltage transients.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge contribute to high efficiency in switching applications.
  • Reduced Power Dissipation: Minimizes power dissipation, reducing heat generation and improving system reliability.
  • Fast Switching: Enables fast switching speeds for improved performance in high-frequency applications.
  • Simplified Design: Surface mount package simplifies PCB assembly and reduces board space requirements.
  • Robust Operation: Avalanche rating provides protection against voltage transients.

Additional Details

The 2SK2315TYTL-E is designed for surface mount assembly and is typically supplied on tape and reel. The gate-source voltage (VGS) and drain-source voltage (VDS) should be carefully considered to avoid exceeding the maximum ratings. Proper thermal management is important to ensure reliable operation, especially at higher power levels. The switching performance of the MOSFET can be optimized by selecting appropriate gate drive resistors. The datasheet provides detailed specifications, including RDS(on) at various gate voltages, gate charge, and thermal resistance. This MOSFET is often used in portable devices and other applications where efficiency and size are critical. The avalanche rating indicates the MOSFET's ability to withstand transient voltage spikes. It is essential to consult the datasheet for complete electrical and thermal characteristics, as well as recommended operating conditions. The 'TYTL-E' suffix indicates specific packaging and environmental compliance details. Proper soldering techniques should be employed during PCB assembly to ensure reliable electrical connections. This device is suitable for low to medium power applications.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess