EN
  • EN
  • DE

SN74SSTV16857DGG

Part No SN74SSTV16857DGG
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFFER 14-BIT 48-TSSOP / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 245 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749430-SN74SSTV16857DGG
Ultra Librarian 3D Model Ultra Librarian SN74SSTV16857DGG CAD Model

Description

Product Overview: SN74SSTV16857DGG

The SN74SSTV16857DGG is a high-performance, 14-bit universal bus driver from Texas Instruments, designed to meet the demanding requirements of high-speed data transmission systems. This integrated circuit is part of the SSTV family, which is renowned for its low-voltage, high-speed transceiver operations. The device is tailored to facilitate seamless communication between data buses, making it an essential component for a wide range of digital applications.

Key Features

  • High-Speed Data Transfer: The SN74SSTV16857DGG is capable of operating at exceptional speeds, ensuring rapid data transfer rates that are crucial for modern digital devices.
  • Low-Voltage Operation: With a design focused on low-voltage operation, this device helps to reduce power consumption, making it ideal for energy-efficient applications.
  • Bus-Hold Data Inputs: The inclusion of bus-hold data inputs eliminates the need for external pull-up resistors, thereby simplifying the design and reducing the overall component count.
  • Flow-Through Architecture: Its flow-through pinout architecture optimizes the PCB layout, facilitating easier routing and reduced signal distortion.
  • Compatibility: The SN74SSTV16857DGG is compatible with SSTL_2 signal levels, ensuring interoperability with a wide range of industry-standard devices and systems.
  • Robust Packaging: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), the device offers a compact footprint while maintaining robustness and reliability.

Applications

The versatility of the SN74SSTV16857DGG makes it suitable for various applications, including:

  • Memory modules and memory interface applications
  • Workstations, servers, and high-end computing
  • Telecommunications and networking equipment
  • Embedded systems and industrial controls

Quality and Reliability

As with all Texas Instruments products, the SN74SSTV16857DGG is manufactured to the highest quality standards. It undergoes rigorous testing and validation processes to ensure reliability and performance in the field. With Texas Instruments' commitment to excellence, customers can trust the SN74SSTV16857DGG to deliver consistent, high-quality performance in their digital solutions.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess