EN
  • EN
  • DE

2SK3298-AZ(K)

Part No 2SK3298-AZ(K)
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037033-2SK3298-AZ(K)
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3298-AZ(K) CAD Model

Description

The 2SK3298-AZ(K) is an N-channel MOSFET from Renesas Electronics America, designed for high-speed switching applications. This transistor is part of Renesas' extensive line of power MOSFETs, offering efficient performance in various electronic circuits. Its primary use lies in applications requiring a fast and reliable switching element.

Applications

  • Switching Regulators: Used in DC-DC converters for efficient voltage regulation.
  • Motor Control: Suitable for controlling small DC motors.
  • Power Amplifiers: Can be used in audio and signal amplification circuits.
  • DC-DC Converters: Employed in a variety of DC-DC conversion circuits for power management.
  • Load Switches: Used to turn on and off power to different loads in a circuit.

Features

  • N-Channel MOSFET: Offers efficient current flow and switching capabilities.
  • High-Speed Switching: Designed for fast switching speeds, reducing switching losses.
  • Low On-Resistance: Minimizes power dissipation during operation.
  • High Avalanche Capability: Provides robustness against voltage spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Improved Efficiency: Low on-resistance contributes to higher energy efficiency in power circuits.
  • Reliable Performance: Robust design ensures stable operation under various conditions.
  • Fast Switching: Reduces power losses and improves overall system performance in switching applications.
  • Simplified Design: Easy to integrate into existing circuits due to standard packaging and characteristics.
  • Environmental Compliance: Meets RoHS standards, making it suitable for environmentally conscious designs.

The 2SK3298-AZ(K) features a drain-source voltage (V DSS) of typically 60V and a continuous drain current (I D) of up to 7A, depending on the operating temperature and conditions. The gate threshold voltage (V GS(th)) is usually around 1.0 to 2.5V, allowing for easy control with standard logic levels. It's available in a through-hole package, making it easy to mount on PCBs. The device's thermal resistance is designed to efficiently dissipate heat, ensuring stable operation even under heavy loads.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess