EN
  • EN
  • DE

2SK3432-Z-E1-AZ

Part No 2SK3432-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Switching N-Channel Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 160047-2SK3432-Z-E1-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3432
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3432-Z-E1-AZ CAD Model

Description

The 2SK3432-Z-E1-AZ is a robust N-channel MOSFET, renowned for its high-efficiency power management capabilities. Particularly engineered for a wide array of applications, this transistor is instrumental in achieving superior performance in electronic designs.

Features and Benefits

  • High-Speed Switching: This MOSFET supports rapid switching operations, enhancing device performance while minimizing energy loss and heat generation.
  • Low On-State Resistance: With its low RDS(on), it provides higher efficiency and reduced power dissipation, making it suitable for compact designs where thermal performance is crucial.
  • Excellent Thermal Stability: Built to handle significant thermal and electrical stress, ensuring long-term reliability under varying operating conditions.

Applications

  • Power Supplies: Optimized for switch-mode power supplies, it efficiently manages energy conversion, increasing power supply reliability.
  • Motor Control: Used in motor drives to provide precise control and efficiency improvements, especially in automotive applications.
  • DC-DC Converters: Ideal for high-frequency DC-DC converters where size and energy efficiency are primary concerns.

Additional Details

The 2SK3432-Z-E1-AZ is part of a modern generation of power transistors that are well-suited for high-speed and high-frequency applications. Its compact design supports easy integration into existing systems while ensuring the stability needed for demanding applications. With its advanced architecture, this MOSFET plays a key role in reducing the overall power consumption of devices, making it an environmentally friendly component choice for manufacturers. This MOSFET meets contemporary efficiency benchmarks, ensuring it remains a top choice for engineers looking to enhance their electronic projects.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess