EN
  • EN
  • DE

2SK3479-AZ

Part No 2SK3479-AZ
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-220
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 717215-2SK3479-AZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3479-AZ CAD Model

Description

The 2SK3479-AZ is a silicon N-channel power MOSFET manufactured by Renesas Electronics America. It is designed for high-speed switching applications with a focus on low on-resistance and gate charge. This MOSFET is commonly used in DC-DC converters, power management circuits, and motor control applications.

Applications

  • DC-DC Converters
  • Power Management Circuits
  • Motor Control
  • Load Switching
  • LED Drivers

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • High-Speed Switching
  • Avalanche Rated

Benefits

  • Improved Efficiency: The low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Switching Losses: Low gate charge and high-speed switching capabilities minimize switching losses.
  • Enhanced Reliability: Avalanche rating ensures robustness and protection against voltage transients.
  • Compact Design: Typically available in surface-mount packages for efficient PCB layouts.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, improving overall thermal performance.

Additional Details

The 2SK3479-AZ is designed to operate with low gate drive voltage, making it compatible with a wide range of control circuits. Its key electrical characteristics include a drain-source voltage (VDS), a gate-source voltage (VGS), and a continuous drain current (ID). The low on-resistance ensures minimal voltage drop across the MOSFET when it is in the on state, thereby reducing power dissipation and improving overall efficiency. The fast switching speed minimizes switching losses and improves overall system performance. The avalanche rating provides a measure of the device's ability to withstand voltage transients and surges, enhancing its reliability in demanding environments. Proper thermal management is crucial to ensure reliable operation and prevent overheating. A suitable heat sink might be required depending on the application and operating conditions. Detailed specifications, including the exact VDS, VGS, ID, RDS(on) values, and gate charge, can be found in the manufacturer's datasheet. The 2SK3479-AZ also features a body diode with a specified forward voltage and reverse recovery time, which should be considered in applications requiring freewheeling or reverse conduction.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0187 $60.2244
29+ $4.1180 $119.4220
44+ $3.9891 $175.5204
60+ $3.8605 $231.6300
78+ $3.7318 $291.0804
104+ $3.3458 $347.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess