EN
  • EN
  • DE

841S02CGILFT

Part No 841S02CGILFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description PCI Express® Clock Generator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Length 6.5 mm
Number of Pins 20
RoHS Non-Compliant
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1041186-841S02CGILFT
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 841S02CGILFT CAD Model

Description

The Renesas 841S02CGILFT is a low skew, zero delay clock buffer designed for high-performance clock distribution applications. It is designed to distribute high-frequency clock signals with minimal skew and jitter, ensuring reliable performance in demanding digital systems. This clock buffer is part of Renesas's broad portfolio of timing solutions, known for their precision and stability.

Applications

  • Networking equipment
  • Data centers
  • Servers
  • High-performance computing
  • Telecommunications infrastructure

Features

  • Low skew outputs
  • Zero delay
  • Operating Frequency up to 200 MHz
  • 3.3V Operating Voltage
  • 8-pin TSSOP package

Benefits

  • Minimizes clock skew and jitter
  • Ensures reliable clock distribution
  • Simplifies system timing design
  • Reduces the risk of timing-related errors
  • Optimizes system performance

The Renesas 841S02CGILFT clock buffer features multiple output channels, allowing it to distribute clock signals to multiple destinations simultaneously. It operates at a supply voltage of 3.3V and is available in a compact TSSOP (Thin Shrink Small Outline Package). The device is designed to maintain low skew between outputs, ensuring that clock signals arrive at their destinations at approximately the same time. This is crucial in high-speed digital systems where timing margins are tight.

The zero-delay characteristic of the clock buffer means that the output clock signals are in phase with the input clock signal. This simplifies system timing design and eliminates the need for complex delay compensation circuits. The 841S02CGILFT is commonly used in applications where precise clock distribution is essential, such as in networking equipment, data centers, and high-performance computing systems. Consulting the Renesas product datasheet is essential for detailed specifications, including timing parameters, power consumption, and operating temperature range.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amd
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess