EN
  • EN
  • DE

87002AG-02LFT

Part No 87002AG-02LFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN ZD 1:2 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer IC 250MHz 1 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ICS87002-02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ICS87002AG-02LFT, ICS87002AG-02LFT-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858441-87002AG-02LFT
Ultra Librarian 3D Model Ultra Librarian 87002AG-02LFT CAD Model

Description

The 87002AG-02LFT from Renesas Electronics America is a high-performance, low-skew fanout buffer designed for clock distribution applications. This device is engineered to distribute clock signals with minimal signal degradation and low additive jitter. It is ideal for systems requiring precise synchronization and clock management.

Applications

  • Networking Equipment: Used in routers, switches, and other network devices to distribute clock signals to various components.
  • Telecommunications: Employed in telecom infrastructure to maintain synchronization between different modules.
  • Data Centers: Integrated into servers and storage systems to ensure accurate clock distribution across the system.
  • High-Performance Computing: Utilized in HPC systems to distribute clock signals with minimal skew.
  • ATE (Automated Test Equipment): Used in testing equipment for precise timing and clock signal distribution.

Features

  • Low Skew: Designed to minimize skew between output clocks for precise synchronization.
  • Low Additive Jitter: Ensures minimal degradation of clock signal quality.
  • Multiple Outputs: Provides multiple output clocks for distributing clock signals to various destinations.
  • Wide Frequency Range: Supports a wide range of input clock frequencies.
  • LVCMOS/LVTTL Compatible Outputs: Compatible with standard logic levels for easy integration.
  • Operating Voltage: Operates at standard supply voltages.

Benefits

  • Improved System Performance: Low skew and low jitter contribute to improved system performance and reliability.
  • Reduced Timing Errors: Minimizes timing errors due to clock skew and jitter.
  • Simplified Clock Distribution: Provides a convenient solution for distributing clock signals to multiple destinations.
  • Easy Integration: Compatible with standard logic levels for easy integration into existing systems.
  • Enhanced Signal Integrity: Maintains signal integrity for high-performance clock distribution.

Additional Details

The 87002AG-02LFT features a high-performance design that minimizes skew and jitter. It is available in a compact package suitable for space-constrained applications. The device is designed for high-speed clock distribution and supports various clock frequencies. It is also RoHS compliant and Pb-free.

The device offers exceptional signal integrity, ensuring clean and precise clock signals throughout the system. The fanout buffer is designed to meet the demanding requirements of high-speed digital systems, providing reliable and accurate clock distribution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,971 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess