EN
  • EN
  • DE

8T49N287A-004NLGI8

Part No 8T49N287A-004NLGI8
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188974-8T49N287A-004NLGI8
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8T49N287A-004NLGI8 CAD Model

Description

The 8T49N287A-004NLGI8 is a high-performance, low-power clock generator from Renesas Electronics. It is designed to provide precise and stable clock signals for a variety of applications.

Applications:

  • Networking Equipment (Routers, Switches)
  • Data Centers
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Industrial Automation

Features:

  • Low Jitter: Provides clean and stable clock signals, minimizing timing errors.
  • Multiple Output Frequencies: Supports a wide range of output frequencies to meet diverse application needs.
  • Programmable via I2C: Allows for flexible configuration and control.
  • Low Power Consumption: Minimizes energy usage in power-sensitive applications.
  • Integrated PLL (Phase-Locked Loop): Ensures accurate frequency synthesis.
  • Small Package Size: Enables compact system designs.

Benefits:

  • Improved System Performance: Low jitter clock signals enhance the performance and reliability of digital systems.
  • Reduced Power Consumption: Low power design contributes to energy efficiency and reduces heat generation.
  • Simplified System Design: Integrated features simplify clock tree design and reduce component count.
  • Flexible Configuration: Programmability allows for easy adaptation to different system requirements.
  • Enhanced Signal Integrity: Clean clock signals minimize signal distortion and improve data transmission accuracy.

Additional Details:

The 8T49N287A-004NLGI8 is part of Renesas' high-performance timing solutions portfolio. It features a highly integrated PLL that allows for precise frequency generation and synchronization. The device supports multiple output channels, each of which can be configured to output a different frequency. The I2C interface provides a convenient way to program the device's parameters, such as output frequencies, clock dividers, and loop filter settings. It is commonly used in applications where precise and stable clock signals are critical, such as high-speed data transmission, networking, and data processing. The device is typically housed in a small QFN (Quad Flat No-Leads) package for space efficiency. The power supply requirements are minimal, contributing to the device's overall low power consumption. This clock generator offers a balance of performance, flexibility, and power efficiency for modern electronic systems. It plays a vital role in ensuring the reliable operation of sensitive digital circuitry, particularly where data integrity is paramount.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Matsuo
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess