EN
  • EN
  • DE

BCR3FM-14LB#BB0

Part No BCR3FM-14LB#BB0
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC 800V 3A / TRIAC Standard 800 V 3 A Through Hole TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr Renesas Electronics America Inc
Package Tube
Product Status Obsolete
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 3 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A @ 60Hz
Current - Gate Trigger (Igt) (Max) 30 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FP
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 1
Win Source Part Number 1048901-BCR3FM-14LB#BB0
Ultra Librarian 3D Model Ultra Librarian BCR3FM-14LB#BB0 CAD Model

Description

The BCR3FM-14LB#BB0 is a triac manufactured by Renesas Electronics America. Triacs are three-terminal AC switches widely used for controlling AC power in various applications. This particular triac is designed for applications requiring moderate current handling and voltage blocking capabilities.

Applications:

  • Solid-state relays (SSRs): Triacs are commonly used as the switching element in SSRs for controlling AC loads.
  • Light dimmers: Used in residential and commercial lighting control systems to adjust the brightness of incandescent or LED lights.
  • Motor speed control: Used in appliances and industrial equipment to control the speed of AC motors.
  • Heater control: Used to regulate the temperature of electric heaters.
  • AC power switching: General-purpose switching of AC power in various electronic circuits.

Features:

  • High blocking voltage: The BCR3FM-14LB#BB0 features a specific blocking voltage, which is the maximum voltage it can withstand in the off-state without conducting. The exact voltage rating should be confirmed from the Renesas datasheet.
  • Low on-state voltage: This feature minimizes power dissipation and heat generation when the triac is conducting.
  • High surge current capability: It can withstand high inrush currents, such as those that occur when switching on inductive loads.
  • Gate triggering: The triac is triggered by applying a current to its gate terminal.
  • Insulated package: The package provides electrical isolation between the triac and the heatsink, improving safety and thermal management.

Benefits:

  • Reliable AC power control: Provides robust and reliable switching of AC power.
  • Energy efficiency: Low on-state voltage contributes to energy savings by minimizing power loss.
  • Long lifespan: Solid-state design provides a long lifespan compared to mechanical relays.
  • Compact size: Allows for integration into space-constrained applications.
  • Reduced maintenance: Solid-state design eliminates the need for regular maintenance associated with mechanical switches.

Additional Details:

Detailed specifications, such as the exact blocking voltage, on-state current, gate trigger current, and operating temperature range, can be found in the Renesas Electronics America datasheet for the BCR3FM-14LB#BB0. The package type also contributes to its thermal performance and mounting requirements. It is essential to consult the datasheet for precise application and design guidelines to ensure safe and reliable operation. Ensure proper heat sinking is used according to the datasheet to prevent overheating, especially when operating near the maximum rated current. Always follow the manufacturer's recommendations for gate drive circuitry to ensure proper triggering and prevent damage to the triac.

You May Also Be Interested in

STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess