EN
  • EN
  • DE

CA3338EZ

Part No CA3338EZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Description IC, 8 Bit Dac, 3338, DIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Settling Time 20 ns
Win Source Part Number 1031538-CA3338EZ
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3338EZ CAD Model

Description

The CA3338EZ is a CMOS high-speed, 8-bit analog-to-digital converter (ADC) manufactured by Renesas Electronics America. This ADC offers a combination of speed, low power consumption, and accuracy, making it suitable for a wide range of data acquisition and signal processing applications.

Applications

  • Data Acquisition Systems
  • Instrumentation
  • Video Signal Processing
  • High-Speed Scanners
  • Digital Signal Processing (DSP) Systems
  • Industrial Control Systems

Features

  • 8-Bit Resolution: Provides 256 discrete output levels.
  • High Conversion Speed: Enables high-speed data acquisition.
  • Low Power Consumption: Reduces overall system power requirements.
  • CMOS Technology: Offers high noise immunity and low static power dissipation.
  • Single Supply Operation: Simplifies system design and reduces component count.
  • Internal Sample-and-Hold: Eliminates the need for an external sample-and-hold circuit in many applications.

Benefits

  • High-Speed Data Conversion: Enables real-time signal processing.
  • Low Power Operation: Extends battery life in portable applications.
  • Improved Accuracy: Provides accurate conversion of analog signals to digital data.
  • Simplified System Design: Integration of key features reduces the need for external components.
  • Versatile Use: Suitable for a broad range of applications due to its speed, accuracy, and low power consumption.

Additional Details

The CA3338EZ typically operates on a single 5V supply. Key specifications include its conversion rate, power dissipation, and input voltage range. Refer to the manufacturer's datasheet for precise electrical characteristics, timing diagrams, and application notes. Proper decoupling and grounding techniques are essential for minimizing noise and ensuring accurate data conversion. Consider using an appropriate reference voltage for optimal performance. The package is a standard DIP package. Ensure proper handling and soldering techniques are employed to prevent damage during assembly.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess