EN
  • EN
  • DE

DF2112VBG25HV

Part No DF2112VBG25HV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 176LFBGA / H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 176-LFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Renesas Electronics America
Series H8® H8S/2100
Package Tray
Product Status Obsolete
Core Processor H8S/2000
Core Size 16-Bit
Speed 20MHz
Connectivity I²C, LPC, PS2, SCI, SCIF, SMBUS
Peripherals DMA, PWM, WDT
Number of I/O 112
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 75°C (TA)
Mounting Type Surface Mount
Package / Case 176-LFBGA
Supplier Device Package 176-LFBGA (13x13)
Base Product Number DF2112
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1 pcs
Win Source Part Number 1381878-DF2112VBG25HV
Ultra Librarian 3D Model Ultra Librarian DF2112VBG25HV CAD Model

Description

The 1381878-DF2112VBG25HV is an embedded microcontroller in the H8® H8S/2100 series, manufactured by Renesas Electronics America.

  • Core Processor: H8S/2000
  • Speed: 20MHz
  • Package: Tray
  • Core Size: 16-Bit
  • Connectivity: I²C, LPC, PS2, SCI, SCIF, SMBUS
  • Peripherals: DMA, PWM, WDT
  • Number of I/O Pins: 112
  • Program Memory Size: 64KB (64K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 4K x 8
  • A/D Converters: 12
  • A/D Resolution: 10 Bit
  • Oscillator Type: Internal
  • Mounting Type: Surface Mount
  • Package/Case: 176-LFBGA (13x13)
  • Operating Temperature: -20°C to 75°C
  • ECCN: EAR99
  • Voltage Supply: 3V to 3.6V
  • HTSUS: 8542.31.0001
  • Base Product Number: DF2112
  • Series: Obsolete
  • Moisture Sensitivity Level (MSL): 3 (168 Hours)
  • Standard Package: 1 Piece

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess