EN
  • EN
  • DE

EL2250CSZ-T7

Part No EL2250CSZ-T7
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Obsolete
Applications Voltage Feedback
Number of Circuits 2
-3db Bandwidth 125 MHz
Slew Rate 275V/µs
Current - Supply 5 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number EL2250
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 588515-EL2250CSZ-T7
Ultra Librarian 3D Model Ultra Librarian EL2250CSZ-T7 CAD Model

Description

The EL2250CSZ-T7 is an integrated circuit linear amplifier designed for video applications.

  • Bandwidth: 125 MHz
  • Suitable for: Voltage feedback applications
  • Circuits: 2
  • Current Supply: 5 mA
  • Output Type: Not specified
  • Voltage Supply: Single/Dual 2.7V to 12V and ±1.35V to ±6V
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • Manufacturer: Renesas Electronics America
  • Series: EL2250
  • Status: Obsolete
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0504 $57.9576
47+ $2.5029 $117.6363
72+ $2.4243 $174.5496
99+ $2.3458 $232.2342
128+ $2.2684 $290.3552
171+ $2.0340 $347.8140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess