EN
  • EN
  • DE

EL7583IREZ-T7

Part No EL7583IREZ-T7
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV LCD 2OUT 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Last Time Buy
Applications Converter, TFT LCD
Voltage - Input 2.7V ~ 14V
Number of Outputs 2
Voltage - Output 5V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-HTSSOP
Base Product Number EL7583
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588783-EL7583IREZ-T7
Ultra Librarian 3D Model Ultra Librarian EL7583IREZ-T7 CAD Model

Description

The EL7583IREZ-T7 is a power management integrated circuit (IC) designed for special purpose regulators.

  • Application: Special Purpose Regulators
  • Suitable Applications: Converters and TFT LCDs
  • Voltage Output: 5V to 17V
  • Voltage Input: 2.7V to 14V
  • Number of Outputs: 2
  • Mounting Type: Surface Mount
  • Package: 20-TSSOP with Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Product Status: Last Time Buy
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess