EN
  • EN
  • DE

EL7585ILZ

Part No EL7585ILZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 4OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Renesas Electronics America
Product Status Obsolete
Applications Converter, TFT LCD
Voltage - Input 3V ~ 5V
Number of Outputs 4
Voltage - Output 5.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number EL7585
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588785-EL7585ILZ
Ultra Librarian 3D Model Ultra Librarian EL7585ILZ CAD Model

Description

The EL7585ILZ is a special purpose regulator integrated circuit (IC) from Renesas Electronics America.

  • Application: Power Management (PMIC)
  • Series: EL7585
  • Number of Outputs: 4
  • Voltage Input Range: 3V to 5V
  • Voltage Output Range: 5.5V to 20V
  • Mounting Type: Surface Mount
  • Package: 20-VFQFN exposed pad
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Lifecycle Status: Obsolete
  • Standard Package Quantity: 90 pcs
  • Common Applications: Converters and TFT LCDs

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6022 $65.2044
5+ $26.7510 $133.7550
7+ $25.9147 $181.4029
10+ $25.0785 $250.7850
12+ $24.2423 $290.9076
16+ $21.7348 $347.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess