EN
  • EN
  • DE

F2976NEGK

Part No F2976NEGK
Manufacturer Renesas Electronics America
Catalog RF Switches
Description IC RF SWITCH SPDT 10GHZ 12VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Renesas Electronics America Inc
Series -
Package Strip
Product Status Active
RF Type General Purpose
Topology Reflective
Circuit SPDT
Frequency Range 5MHz ~ 10GHz
Isolation 18dB
Insertion Loss 0.8dB
Test Frequency 10GHz
P1dB 40dBm
IIP3 77dBm
Features -
Impedance 50Ohm
Voltage - Supply 2.5V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-VFQFPN (2x2)
Base Product Number F2976
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373237-F2976NEGK
Ultra Librarian 3D Model Ultra Librarian F2976NEGK CAD Model

Description

The F2976NEGK is a general-purpose RF switch manufactured by Renesas Electronics America Inc.

  • Operating Temperature: -40°C ~ 105°C
  • MSL: 1 (Unlimited)
  • Packaging: Strip
  • Package / Case: 12-UFQFN Exposed Pad
  • Supplier Device Package: 12-VFQFPN (2x2)
  • Base Product Number: F2976
  • Mounting Type: Surface Mount
  • Voltage - Supply: 2.5V ~ 5.25V
  • Features: Reflective Topology, 18dB Isolation, 0.8dB Insertion Loss

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3592 $58.9800
60+ $1.9358 $116.1480
93+ $1.8754 $174.4122
128+ $1.8149 $232.3072
165+ $1.7544 $289.4760
221+ $1.5729 $347.6109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess