The FS100VSJ-03F is an N-channel enhancement-mode lateral DMOS power RF transistor from Renesas Electronics America. It's designed for high-power RF applications requiring excellent linearity and efficiency.
Applications:
- Land Mobile Radio (LMR)
- Professional Mobile Radio (PMR)
- Wireless communication infrastructure
- RF heating
- MRI Systems
Features:
- High power gain
- High breakdown voltage
- Excellent thermal stability
- N-channel enhancement mode
- Designed for high linearity operation
- RoHS compliant
Benefits:
- Increased amplifier efficiency
- Reduced system cooling requirements
- Improved signal quality and range in communication systems
- Cost-effective solution for high-power RF applications
- Simplified circuit design
Additional Details:
This transistor is specifically designed for use in the VHF and UHF bands. It features a high breakdown voltage, ensuring reliable operation under demanding conditions. The FS100VSJ-03F's robust design and high power gain simplify amplifier design and reduce the number of components required in the system.
Key Specifications:
- Frequency Range: Up to 500 MHz
- Supply Voltage: 12.5V
- Output Power: 100W
- Gain: 16 dB
- Drain-Source Voltage (VDS): 34V
- Gate-Source Voltage (VGS): ±20V
- Total Power Dissipation (PD): 183W
The FS100VSJ-03F is typically supplied in a flange mount package suitable for efficient heat dissipation. Proper heat sinking is critical to maintaining the transistor's performance and reliability. Detailed application notes and S-parameters are available from Renesas to aid in circuit design and optimization.