EN
  • EN
  • DE

FS10ASJ-06F

Part No FS10ASJ-06F
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description High-Speed Switching Use Nch Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1175663-FS10ASJ-06F
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FS10ASJ-06F CAD Model

Description

The FS10ASJ-06F is an RF MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics America. This transistor is specifically designed for high-frequency applications, offering excellent performance in RF amplifiers, oscillators, and switches. Its architecture and materials are optimized for low on-resistance and high switching speeds, essential for maintaining signal integrity in demanding wireless communication systems.

Applications

  • RF Amplifiers: Used as a gain stage in RF amplifiers for cellular base stations and wireless communication devices.
  • Oscillators: Employed in local oscillators (LOs) for frequency generation in transceivers.
  • RF Switches: Integrated into RF switches for signal routing in communication systems.
  • Wireless Communication Devices: Suitable for use in WLAN (Wireless Local Area Network) devices, Bluetooth modules, and other wireless applications.
  • Radar Systems: Found in radar transceivers and signal processing units.

Features

  • High-Frequency Operation: Designed for optimal performance at high frequencies, typically in the GHz range.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • High Switching Speed: Provides fast switching speeds, enabling high data rates in communication systems.
  • High Gain: Delivers high gain, allowing for efficient signal amplification.
  • Surface Mount Package: Comes in a surface mount package for easy integration into circuit boards.
  • Low Input Capacitance: Exhibits low input capacitance, reducing signal distortion and improving impedance matching.
  • Pb-Free (RoHS Compliant): Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits

  • Enhanced RF Performance: Enables high-performance RF signal amplification and switching.
  • Improved Efficiency: Low on-resistance reduces power losses and improves energy efficiency.
  • Higher Data Rates: Fast switching speeds support higher data rates in wireless communication systems.
  • Simplified Circuit Design: Surface mount package simplifies circuit board layout and reduces assembly costs.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The FS10ASJ-06F operates at a specific drain-source voltage (VDS) and drain current (ID). The gate-source voltage (VGS) is also critical for controlling the transistor's operation. Detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance, can be found in the Renesas datasheet for the FS10ASJ-06F. Proper heat sinking may be required for high-power applications to prevent overheating. Impedance matching networks are often used to optimize the transistor's performance in specific circuits. Gate resistors may also be used to prevent unwanted oscillations.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8048 $58.8288
15+ $8.0446 $120.6690
23+ $7.7939 $179.2597
31+ $7.5422 $233.8082
40+ $7.2904 $291.6160
54+ $6.5361 $352.9494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess