EN
  • EN
  • DE

H7N1002LS-E

Part No H7N1002LS-E
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V LDPAK / Trans MOSFET N-CH Si 100V 75A 3-Pin(2+Tab) LDPAK(S)-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 75A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate Charge (Qg) (Maximum) @ Vgs 155nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 9700pF @ 10V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 100W (Tc)
Rds On (Maximum) @ Id, Vgs 10 mOhm @ 37.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package 4-LDPAK
Package SC-83
Win Source Part Number 775573-H7N1002LS-E
Popularity Medium
Supply and Demand Status Limited
Family Name H7N1002LS
Introduction Date March 20, 2006
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian H7N1002LS-E CAD Model

Description

The Renesas Electronics America H7N1002LS-E MOSFET.

  • Package: 4-LDPAK
  • Continuous Drain Current: 75A (Ta)
  • Drain-Source Voltage: 100V
  • Gate Charge: 155nC @ 10V
  • Input Capacitance: 9700pF @ 10V
  • Family: H7N1002LS
  • Category: Discrete semiconductor products
  • Drive Voltage: 4.5V, 10V
  • Maximum Gate Trigger Voltage: ±20V
  • Type: N-Channel
  • Rds On (Max): 10 mOhm @ 37.5A, 10V
  • Operating Temperature: 150°C (TJ)
  • ECCN: EAR99
  • Estimated EOL: 2028
  • Supply and Demand: Limited
  • Alternative Parts: AOB296L, STH80N10LF7-2AG, IRFS4610TRLPBF, STB120NF10

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess