EN
  • EN
  • DE

H7N1005FM-E

Part No H7N1005FM-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Nch Single Power Mosfet 100V 12A 110Mohm To-220Fm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061601-H7N1005FM-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H7N1005FM-E CAD Model

Description

The H7N1005FM-E is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. This MOSFET is designed for high-speed switching applications and is commonly used in power supplies, motor control circuits, and DC-DC converters. It features a low on-resistance (RDS(on)) and a high gate charge, contributing to efficient and reliable operation.

Applications:

  • Power Supplies: Used as a switching element in SMPS (Switched-Mode Power Supplies) for various electronic devices.
  • Motor Control Circuits: Provides efficient switching for controlling the speed and direction of motors.
  • DC-DC Converters: Used in voltage regulators and DC-DC converters for power management in electronic systems.
  • Inverters: Used in inverters to convert DC power to AC power.
  • Lighting Systems: Used in LED lighting drivers for efficient and reliable switching.
  • Battery Management Systems (BMS): Controls the charging and discharging of batteries in portable devices.

Features:

  • N-Channel MOSFET: Utilizes N-channel technology for efficient current conduction.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching, improving efficiency.
  • High-Speed Switching: Enables fast switching speeds for high-frequency applications.
  • High Gate Charge: Provides stable and reliable switching performance.
  • Avalanche Capability: Withstands transient voltage spikes, enhancing reliability.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, increasing overall system efficiency.
  • Reduced Heat Generation: Lower power losses minimize heat generation, improving thermal performance.
  • Enhanced Reliability: Robust design and avalanche capability enhance the reliability of the circuit.
  • Compact Design: Surface mount package allows for compact designs and efficient use of board space.
  • Cost-Effective: Provides a cost-effective solution for high-speed switching applications.

Additional Details:

The H7N1005FM-E typically has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating of around 7A. The gate-source voltage (VGS) is typically rated at ±20V. The on-resistance (RDS(on)) is typically in the milliohm range, ensuring low power losses. The device is typically packaged in a surface-mount package, such as a TO-252 or similar package. Proper gate drive circuitry and thermal management are essential for optimal performance. The H7N1005FM-E offers a reliable and efficient solution for high-speed switching applications, making it a valuable component in various electronic systems.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Panasonic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess