EN
  • EN
  • DE

HA13166H

Part No HA13166H
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear
Description Multiple Voltage Regulator for Car Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1178459-HA13166H
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA13166H CAD Model

Description

The HA13166H is a linear voltage regulator manufactured by Renesas Electronics America. It is designed to provide a stable and regulated voltage supply for various electronic applications. This regulator is part of Renesas's extensive line of power management integrated circuits (PMICs) and is tailored for applications requiring precise voltage control and efficient power delivery.

Applications

  • Car audio systems
  • Automotive electronics
  • Industrial control equipment
  • Consumer electronics
  • Power amplifiers

Features

  • Low dropout voltage: Ensures stable output even with a small difference between input and output voltage.
  • Overcurrent protection: Protects the device and downstream components from damage due to excessive current.
  • Thermal shutdown: Prevents overheating and potential damage by shutting down the regulator when the temperature exceeds a safe limit.
  • High output voltage accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Compact package: Allows for integration into space-constrained applications.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.

Benefits

  • Enhanced system reliability: The protection features, such as overcurrent and thermal shutdown, contribute to a more reliable system.
  • Improved power efficiency: Low dropout voltage and low quiescent current help to improve overall power efficiency.
  • Stable performance: Precise voltage regulation ensures stable performance of connected devices.
  • Reduced design complexity: Integrated protection features simplify the design process.
  • Cost-effective solution: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Additional Details

The HA13166H is typically available in a specific package type suitable for surface mount technology (SMT). Its operating temperature range allows it to function reliably in various environmental conditions. The precise input and output voltage specifications, as well as the maximum output current, should be consulted in the device's datasheet to ensure proper application and prevent damage. The datasheet also provides detailed information on the thermal characteristics and recommended PCB layout for optimal performance.

It's commonly used in applications where a stable voltage supply is crucial for the correct operation of electronic components. The integration of safety features and precise regulation makes it a robust choice for demanding environments and sensitive devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7087 $77.4174
4+ $31.7613 $127.0452
6+ $30.7680 $184.6080
8+ $29.7759 $238.2072
11+ $28.7838 $316.6218
14+ $25.8062 $361.2868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess