EN
  • EN
  • DE

HA17458FP-EL-E

Part No HA17458FP-EL-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160171-HA17458FP-EL-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA17458FP-EL-E CAD Model

Description

The HA17458FP-EL-E is a dual operational amplifier manufactured by Renesas Electronics America. This amplifier is designed for general-purpose applications requiring stable performance and moderate bandwidth. It belongs to a family of amplifiers known for their reliability and ease of use.

Applications

  • General-purpose amplification
  • Signal conditioning
  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, saving space and cost.
  • Low Input Offset Voltage: Minimizes DC errors in precision applications.
  • High Open-Loop Gain: Provides good signal amplification and accuracy.
  • Short Circuit Protection: Prevents damage to the amplifier in the event of an output short.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits

  • Cost-Effective Solution: Dual op-amp in a single package reduces component count and cost.
  • Simplified Design: Internal compensation simplifies circuit design.
  • Improved Signal Accuracy: Low input offset voltage ensures accurate signal amplification.
  • Versatile Application: Suitable for a broad range of general-purpose applications.
  • Increased System Reliability: Robust design and protection features enhance reliability in demanding environments.

Additional Details

The HA17458FP-EL-E is available in a surface mount package (SOP). The operating temperature range is generally specified as -40°C to +85°C. Power supply requirements usually involve dual or single supplies. Detailed electrical characteristics, such as input voltage range, output voltage swing, and power consumption, are available in the manufacturer's datasheet. This amplifier is often used in consumer electronics, industrial control systems, and instrumentation applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Intersil
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Phoenix Contact
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess