EN
  • EN
  • DE

MGPL25-200Z

Part No MGPL25-200Z
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Cylinder; compact guide; ball brg; 25mmbore; 200mm stroke
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977875-MGPL25-200Z
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGPL25-200Z CAD Model

Description

The MGPL25-200Z is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. This TVS diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications

  • Protection of I/O Interfaces
  • Power Supply Protection
  • Data Line Protection
  • Automotive Electronics
  • Industrial Control Systems

Features

  • 25000W Peak Pulse Power Dissipation Capability at 10/1000μs waveform
  • 200V Standoff Voltage
  • Unidirectional Configuration
  • Low Clamping Voltage
  • Excellent Clamping Capability
  • Fast Response Time
  • Compliant to IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards

Benefits

  • Superior Surge Protection: High peak pulse power dissipation ensures robust protection against transient voltage events.
  • Precise Voltage Clamping: Low clamping voltage protects downstream components from overvoltage damage.
  • Fast Response: Quickly clamps transient voltages, minimizing the risk of damage to sensitive circuits.
  • High Reliability: Designed for reliable operation in harsh environments.
  • Simplified Circuit Design: Facilitates easier implementation of overvoltage protection in various applications.

The MGPL25-200Z offers excellent clamping capability with a fast response time, making it suitable for safeguarding sensitive components. Its unidirectional configuration means it conducts in one direction, effectively suppressing positive voltage transients. It is designed to meet international standards for ESD and EFT immunity. The part is supplied in a surface mount package, making it suitable for automated assembly processes and high-density circuit board designs. This TVS diode is suitable for use in harsh environments and demanding applications.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess