EN
  • EN
  • DE

HA3-2625-5

Part No HA3-2625-5
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 100MHz, High Input Impedance, Very Wideband, Uncompensated Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 35V/μs
Gain Bandwidth Product 100MHz
Current - Input Bias 5nA
Voltage - Input Offset 3mV
Supply Current 3mA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 10V ~ 40V, ±5V ~ 20V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number HA-2625
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178553-HA3-2625-5
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA3-2625-5 CAD Model

Description

The HA3-2625-5 is a high-performance, wideband operational amplifier manufactured by Renesas Electronics America. It is designed for applications requiring high speed, high gain, and low distortion, such as video amplifiers, pulse amplifiers, and high-frequency signal conditioning. This amplifier offers excellent slew rate and bandwidth, making it ideal for demanding instrumentation and communication systems.

Applications

  • Video amplifiers: Used in video processing equipment for signal amplification and buffering.
  • Pulse amplifiers: Employed in high-speed pulse circuits for signal shaping and amplification.
  • Instrumentation amplifiers: Utilized in precision measurement equipment for signal conditioning.
  • Data acquisition systems: Used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Communication systems: Used in RF and microwave circuits for signal amplification and filtering.

Features

  • High slew rate: Provides fast response to rapid signal changes.
  • Wide bandwidth: Supports high-frequency signal amplification.
  • Low distortion: Minimizes signal distortion for accurate signal reproduction.
  • High open-loop gain: Enhances signal amplification and accuracy.
  • Low input offset voltage: Minimizes errors in precision applications.

Benefits

  • Improved signal fidelity: High slew rate and wide bandwidth ensure accurate signal reproduction.
  • Reduced noise interference: Low input offset voltage minimizes signal errors.
  • Faster response time: Quick settling time enhances system responsiveness.
  • Increased precision: High open-loop gain improves measurement accuracy.
  • Simplified circuit design: Easier integration into existing electronic systems.

Additional Details

The HA3-2625-5 operational amplifier typically operates with a dual power supply, ranging from ±5V to ±15V. Its high slew rate makes it suitable for processing fast-changing signals without introducing significant distortion. The amplifier features a low input bias current, minimizing errors in high-impedance circuits. It is commonly available in a variety of package types, including DIP and SOIC, for easy integration into different circuit board designs. The device is designed to operate over a broad temperature range, typically from -55°C to +125°C. Renesas' operational amplifiers are known for their high reliability and consistent performance. The HA3-2625-5 offers excellent linearity and stability, making it suitable for applications requiring precise signal amplification and conditioning. The input and output stages are designed to minimize noise and ensure a clean signal path. Internal compensation circuitry optimizes the amplifier's stability and frequency response.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess