EN
  • EN
  • DE

HA5024IBZ

Part No HA5024IBZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Video Amp 4 Current Feedback 20-SOIC
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name HA5024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919980-HA5024IBZ
Ultra Librarian 3D Model Ultra Librarian HA5024IBZ CAD Model

Description

The Renesas Electronics America HA5024IBZ is a Video Amp 4 Current Feedback IC.

  • Package: 20-SOIC
  • Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • HTSUS Code: 8542.33.0001
  • Package Quantity: 38 (tubes)
  • Operating Temperature Range: -20°C to 75°C

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess