EN
  • EN
  • DE

HAT1024R-EL-EQ

Part No HAT1024R-EL-EQ
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+P
Reference case SOP-8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 745946-HAT1024R-EL-EQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HAT1024R-EL-EQ CAD Model

Description

The HAT1024R-EL-EQ is a P-Channel Power MOSFET from Renesas Electronics. This MOSFET is designed for high-speed switching applications and features low on-resistance (Rds(on)), enabling efficient power management and minimal power loss. It is commonly used in load switching, DC-DC converters, and power management circuits.

Applications

  • Load switching
  • DC-DC converters
  • Power management
  • High-side switching
  • Battery management systems
  • Motor control
  • LED lighting

Features

  • P-Channel MOSFET
  • Low on-resistance (Rds(on))
  • High-speed switching
  • Low gate charge
  • Avalanche rated
  • Surface mount package (e.g., SOP-8)

Benefits

  • Efficient power switching: Low Rds(on) minimizes power loss and heat generation.
  • Fast switching speed: Enables high-frequency operation.
  • Compact design: Surface mount package saves board space.
  • Reliable performance: Avalanche rating ensures robustness.

Additional Details

The HAT1024R-EL-EQ is typically available in a surface-mount package, such as SOP-8, for easy integration into printed circuit boards. The datasheet provides detailed information about the voltage and current ratings, on-resistance, gate charge, and other critical parameters. When selecting a MOSFET, it's crucial to consider the operating voltage, current, switching frequency, and thermal requirements of the application to ensure reliable performance. P-channel MOSFETs are often used for high-side switching applications because they are easier to drive than N-channel MOSFETs in such configurations.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6660 $58.6560
39+ $3.0076 $117.2964
60+ $2.9141 $174.8460
82+ $2.8205 $231.2810
106+ $2.7258 $288.9348
142+ $2.4440 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess