EN
  • EN
  • DE

HD74HC09P

Part No HD74HC09P
Manufacturer Renesas Electronics America
Description Quad. 2-input AND Gates (with open drain outputs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179422-HD74HC09P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC09P CAD Model

Description

The HD74HC09P is a quad 2-input AND gate with open-drain outputs. This device belongs to the High-speed CMOS (HC) logic family, offering a good balance of speed and low power consumption. The open-drain outputs allow for flexible wiring configurations, enabling the implementation of wired-AND logic and interfacing with different voltage levels. The '74' designation indicates its adherence to the standard 7400-series logic family.

Applications:

  • Wired-AND Logic: Implementing wired-AND logic functions by connecting multiple open-drain outputs together.
  • Level Shifting: Interfacing between circuits operating at different voltage levels.
  • Bus Driving: Driving common bus lines with multiple devices.
  • Data Multiplexing: Selecting one of several data inputs based on control signals.

Features:

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • Open-Drain Outputs: Outputs require an external pull-up resistor to define the high logic level.
  • High-Speed Operation: Achieves high switching speeds due to the CMOS technology.
  • Low Power Consumption: CMOS technology ensures low static power consumption.
  • Wide Operating Voltage: Operates over a wide voltage range, typically 2V to 6V.
  • TTL Compatibility: Input logic levels are TTL compatible.

Benefits:

  • Flexible Output Configuration: Open-drain outputs allow for various wiring configurations and voltage level translation.
  • Simplified Wired-AND: Open-drain outputs facilitate the implementation of wired-AND logic.
  • High Performance: Fast switching speeds enable high-speed operation of digital circuits.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
  • Industry Standard: Part of the widely used 7400-series logic family, ensuring availability and compatibility.

Additional Details:

The HD74HC09P is typically packaged in a 14-pin DIP (Dual In-line Package). It requires a supply voltage within the specified range (typically 2V to 6V). The value of the external pull-up resistor depends on the operating voltage and desired speed. Consult the Renesas datasheet for specific values and detailed timing diagrams. Ensure that the pull-up resistor is properly sized to guarantee correct logic levels.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess