EN
  • EN
  • DE

HD74HC165FP(EL-E)

Part No HD74HC165FP(EL-E)
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1144529-HD74HC165FP(EL-E)
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC165FP(EL-E) CAD Model

Description

The HD74HC165FP(EL-E) is an 8-bit parallel-load shift register, manufactured by Renesas Electronics, belonging to the High-Speed CMOS (HC) logic family. This device loads data in parallel and then shifts it out serially, making it ideal for converting parallel data to serial data.

Applications:

  • Parallel-to-serial data conversion: Used in applications where parallel data needs to be converted into serial data for transmission or processing.
  • Keyboard and keypad scanning: Employed in scanning keyboards and keypads to detect key presses.
  • Remote data acquisition: Utilized in remote data acquisition systems to transmit data serially over long distances.
  • Microcontroller interfacing: Integrated into microcontroller systems for serial data communication.

Features:

  • 8-bit parallel-load: Loads data in parallel onto eight input lines.
  • Serial output: Shifts data out serially on a single output line.
  • Synchronous loading: Data is loaded on the rising edge of the load enable input.
  • Clock enable input: Controls the shifting operation.
  • Wide operating voltage range: Operates from 2V to 6V, providing compatibility with various logic levels.

Benefits:

  • Reduced wiring complexity: Converts parallel data to serial data, reducing the number of wires required for transmission.
  • Simple interface: Easily interfaces with microcontrollers and other digital devices.

Additional Details:

The HD74HC165FP(EL-E) typically operates with a supply voltage of 5V. The maximum clock frequency is around 25 MHz. The device features TTL-compatible inputs and outputs. It comes in an FP (Flat Package) package. The EL-E suffix likely indicates specific environmental or packaging requirements. Refer to the Renesas datasheet for complete electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Mingtek
Lowest to $1.3456
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Omron
French Electronic Distributor since 1988
Lowest to $9.5165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess