EN
  • EN
  • DE

HD74HC193P

Part No HD74HC193P
Manufacturer Renesas Electronics America
Description Synchronous Up/Down Decade Counter (Dual Clock Lines)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179458-HD74HC193P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC193P CAD Model

Description

The HD74HC193P is a high-speed CMOS synchronous up/down 4-bit binary counter manufactured by Renesas Electronics America. It is a versatile component commonly used in digital logic circuits for counting applications. This counter features individual up and down clock inputs, allowing for flexible counting direction control. It also includes preset inputs for loading a specific count value and a clear input for resetting the counter.

Applications:

  • Frequency Dividers: Dividing an input frequency by a factor of 2, 4, 8, or 16.
  • Digital Timers: Creating precise time intervals for various control and sequencing applications.
  • Event Counters: Counting the number of events occurring within a specific time period.
  • Position Encoders: Tracking the position of a mechanical component using encoder signals.
  • Address Generation: Generating memory addresses for accessing data in memory systems.

Features:

  • Synchronous Counting: All flip-flops change state simultaneously on the rising edge of the clock.
  • Up/Down Counting: Counts in either ascending or descending order based on the active clock input.
  • Preset Inputs: Allows the counter to be initialized to a specific count value.
  • Clear Input: Resets the counter to zero.
  • Carry and Borrow Outputs: Facilitates cascading multiple counters for higher counting ranges.

Benefits:

  • High-Speed Operation: Suitable for applications requiring fast counting rates.
  • Flexible Counting Modes: Provides both up and down counting capabilities for versatile use.
  • Easy to Cascade: Carry and borrow outputs simplify the implementation of multi-stage counters.
  • Reliable Performance: CMOS technology ensures low power consumption and high noise immunity.
  • Simplified Design: Integrated functionality reduces the need for external components.

Additional Details:

The HD74HC193P operates on a wide supply voltage range, typically from 2V to 6V. It is available in a 16-pin DIP package. The maximum clock frequency and propagation delay are key performance parameters specified in the datasheet. The counter's outputs are typically TTL-compatible. Careful consideration should be given to decoupling capacitors placed near the power supply pins to minimize noise and ensure stable operation. The carry and borrow outputs can be connected to the clock inputs of subsequent stages to create counters of arbitrary length.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess