EN
  • EN
  • DE

AD8611ARM-R2

Part No AD8611ARM-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP SNGL 4NS ULTRFAST 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 3 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 10mA, 4mA
CMRR, PSRR (Typ) 85dB CMRR, 73dB PSRR
Propagation Delay (Max) 5.5ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 198669-AD8611ARM-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8611ARM-R2 CAD Model

Description

The AD8611ARM-R2 from Analog Devices Inc. is a high-performance precision comparator, known for its fast response time and low voltage operation. This comparator is designed to provide accurate and reliable voltage level detection in a variety of electronic applications ranging from industrial to consumer electronics.

Key Features:

  • Fast Propagation Delay: The AD8611ARM-R2 boasts an impressive propagation delay, making it suitable for high-speed applications where response time is critical.
  • Single Supply Operation: It operates from a single supply voltage, simplifying the power supply design and reducing the overall power consumption of the system.
  • Low Voltage Operation: The device can operate at low voltages, making it ideal for portable and battery-powered applications where power efficiency is paramount.
  • High Accuracy: Precision design ensures accurate voltage comparison, which is essential in critical applications where precise voltage thresholds are needed.
  • Robust Output Stage: The output stage can drive loads directly, which can reduce component count and system complexity.
  • Wide Operating Temperature Range: With an operating temperature range that accommodates industrial environments, the AD8611ARM-R2 is versatile for various temperature conditions.

Applications:

  • High-speed signal processing
  • Data acquisition systems
  • Battery-powered devices
  • Threshold detectors and zero-crossing detectors
  • Window comparators
  • Industrial automation systems

The AD8611ARM-R2 is available in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its robust design and high-performance characteristics make it an excellent choice for designers looking to enhance the speed and accuracy of their electronic systems. Whether you are designing a high-speed data acquisition system or a reliable industrial automation solution, the AD8611ARM-R2 from Analog Devices Inc. offers a compelling combination of features that can help you achieve your design goals.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4460 $59.1220
17+ $6.9300 $117.8100
26+ $6.7135 $174.5510
36+ $6.4969 $233.8884
46+ $6.2804 $288.8984
62+ $5.6306 $349.0972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,627 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess