EN
  • EN
  • DE

HD74HC244RPVEL-E-Q

Part No HD74HC244RPVEL-E-Q
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1202233-HD74HC244RPVEL-E-Q
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC244RPVEL-E-Q CAD Model

Description

The HD74HC244RPVEL-E-Q is an octal buffer/line driver with 3-state outputs, manufactured by Renesas Electronics, belonging to the High-Speed CMOS (HC) logic family. This device is designed to provide high drive capability for bus systems and memory interfaces.

Applications:

  • Bus buffering: Used to increase the drive capability of bus lines, allowing for more devices to be connected to the bus.
  • Memory interfacing: Employed to isolate memory devices from the system bus, improving signal integrity.
  • Line driving: Utilized to drive long lines, ensuring signal integrity over distance.
  • I/O port expansion: Integrated in I/O port expansion applications to provide high drive capability.

Features:

  • Octal buffer: Provides eight independent buffer channels.
  • 3-state outputs: Allows outputs to be in a high, low, or high-impedance state, enabling multiple devices to share the same bus.
  • High output drive capability: Provides sufficient current to drive heavily loaded bus lines.
  • Low power consumption: Offers low power consumption due to the CMOS technology.
  • Wide operating voltage range: Operates from 2V to 6V, providing compatibility with various logic levels.

Benefits:

  • Improved bus performance: Improves bus performance by providing high drive capability and reducing signal degradation.
  • Increased system reliability: Increases system reliability by isolating memory devices from the bus and driving long lines.

Additional Details:

The HD74HC244RPVEL-E-Q typically operates with a supply voltage of 5V. The device features TTL-compatible inputs and outputs. It comes in a SOP (Small Outline Package). The RPVEL-E-Q suffix likely indicates specific environmental or packaging requirements, including automotive qualification (Q). Refer to the Renesas datasheet for complete electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Hitachi, Ltd
Contact for details
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess