EN
  • EN
  • DE

HD74LS38FPEL

Part No HD74LS38FPEL
Manufacturer Renesas Electronics America
Description Quadruple 2-input Positive NAND Buffers (with Open Collector Outputs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179599-HD74LS38FPEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LS38FPEL CAD Model

Description

The HD74LS38FPEL is a Quad 2-Input NAND Buffer with Open Collector Outputs, manufactured by Renesas Electronics America. It is part of the 74LS series of TTL (Transistor-Transistor Logic) devices, which provide a balance between speed and power consumption. This integrated circuit features four independent 2-input NAND gates, each with an open-collector output. Open-collector outputs require an external pull-up resistor to define the high logic level.

Applications

  • Wired-AND Logic: The open-collector outputs allow for implementing wired-AND logic functions.
  • Bus Interface: Used for driving common buses where multiple devices share the same line.
  • Lamp Drivers: Can be used as drivers for low-current lamps or LEDs.
  • Relay Drivers: Can drive small relays with the addition of a suitable external pull-up resistor.
  • Level Shifting: Used for interfacing between different voltage levels with appropriate pull-up resistor selection.

Features

  • Quad 2-Input NAND Gates: Contains four independent NAND gates in a single package.
  • Open-Collector Outputs: Requires external pull-up resistors for proper operation.
  • High Sink Current Capability: Able to sink a relatively high current at the output.
  • TTL Compatible: Compatible with other TTL and CMOS logic devices.
  • Low Power Consumption: Operates with a relatively low power consumption compared to standard TTL devices.

Benefits

  • Wired-AND Implementation: Simplifies the implementation of wired-AND logic functions.
  • Bus Driving Capability: Suitable for driving multiple devices on a common bus.
  • Versatile Output Configuration: Open-collector outputs offer flexibility in circuit design.
  • Reduced Component Count: Integrates four NAND gates into a single IC, saving board space.
  • Easy Integration: TTL compatibility simplifies integration into existing digital systems.

Additional Details

The HD74LS38FPEL operates from a 5V power supply. The typical propagation delay is around 15ns. The operating temperature range is typically 0°C to 70°C. It is commonly available in a 14-pin package. The FPEL suffix likely refers to a specific surface-mount package type.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5103 $58.6845
280+ $0.4188 $117.2640
430+ $0.4056 $174.4080
590+ $0.3926 $231.6340
765+ $0.3795 $290.3175
1,020+ $0.3403 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess