EN
  • EN
  • DE

HD74LV07ATELL-E

Part No HD74LV07ATELL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 745999-HD74LV07ATELL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV07ATELL-E CAD Model

Description

The HD74LV07ATELL-E is a single hex buffer/driver with open-drain outputs manufactured by Renesas Electronics America. This device belongs to the HD74LV series, known for its low-voltage operation and high-speed performance. The open-drain outputs allow for flexible logic level translation and interfacing with different voltage domains, making it a versatile component in various digital logic applications.

Applications

  • Logic Level Translation: Used to interface between different voltage levels in a digital system.
  • Relay Driving: Employed as a driver for relays and other inductive loads.
  • LED Driving: Suitable for driving LEDs in indicator circuits and display systems.
  • Line Driving: Used as a line driver for transmitting digital signals over longer distances.
  • Open-Drain Logic Circuits: Implemented in circuits requiring open-drain logic for wired-OR or wired-AND functions.

Features

  • Low-Voltage Operation: Operates at a low supply voltage (typically 3.3V), reducing power consumption.
  • High-Speed Performance: Offers fast propagation delays for high-speed operation.
  • Open-Drain Outputs: Provides open-drain outputs, allowing for flexible logic level translation.
  • Wide Operating Temperature Range: Operates over a wide temperature range, suitable for various environments.
  • Low Power Dissipation: Minimizes power consumption for energy-efficient operation.
  • TTL Compatible Inputs: Inputs are compatible with TTL (Transistor-Transistor Logic) voltage levels.
  • Surface Mount Package: Comes in a surface mount package for easy integration into circuit boards.

Benefits

  • Flexible Logic Level Translation: Open-drain outputs enable interfacing between different voltage domains.
  • Energy-Efficient Operation: Low-voltage operation and low power dissipation reduce energy consumption.
  • High-Speed Performance: Fast propagation delays allow for high-speed operation.
  • Simplified Circuit Design: Surface mount package simplifies circuit board layout and reduces assembly costs.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Additional Details

The HD74LV07ATELL-E requires an external pull-up resistor for proper operation of the open-drain outputs. The value of the pull-up resistor depends on the supply voltage and the load current. Detailed specifications, including maximum ratings, electrical characteristics, and timing diagrams, can be found in the Renesas datasheet for the HD74LV07A. The 'TELL-E' suffix usually denotes specific packaging or environmental compliance details (e.g., tape and reel packaging for automated assembly, or lead-free construction).

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4291 $64.3095
100+ $1.1727 $117.2700
155+ $1.1360 $176.0800
215+ $1.0993 $236.3495
275+ $1.0628 $292.2700
365+ $0.9528 $347.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess