EN
  • EN
  • DE
  • IT

HD74LV1G66AVSE

Part No HD74LV1G66AVSE
Manufacturer Renesas Electronics America
Description Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179626-HD74LV1G66AVSE
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV1G66AVSE CAD Model

Description

The HD74LV1G66AVSE is a single analog switch. This device is part of the 74LV family, known for its low-voltage operation and low power consumption. It functions as a single-pole, single-throw (SPST) switch controlled by a digital input. It can be used to switch analog or digital signals, making it suitable for signal routing, multiplexing, and analog signal control applications.

Applications

  • Analog Signal Routing
  • Multiplexing
  • Analog Signal Control
  • Sample-and-Hold Circuits
  • Battery Powered Systems

Features

  • Single Analog Switch
  • Low Voltage Operation (1.65V to 5.5V)
  • Low Power Consumption
  • Low On-Resistance
  • High Off-Isolation

Benefits

  • Efficient Signal Switching: Low on-resistance minimizes signal attenuation when the switch is closed.
  • Reduced Signal Leakage: High off-isolation prevents unwanted signal leakage when the switch is open.
  • Low Power Consumption: Low power consumption extends battery life in portable applications.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V, making it compatible with various logic levels.
  • Versatile Application: Suitable for a wide range of analog and digital switching applications.

Additional Details

The HD74LV1G66AVSE features a fast switching speed and is available in a small surface-mount package. The control input is TTL compatible, simplifying integration with other logic devices. It's designed for low distortion and high linearity, making it ideal for audio and video signal switching. This device is also Pb-free and RoHS compliant.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess