EN
  • EN
  • DE

HD74LV2G53AUSE-E

Part No HD74LV2G53AUSE-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1114476-HD74LV2G53AUSE-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LV2G53AUSE-E CAD Model

Description

The HD74LV2G53AUSE-E is a dual 2-channel multiplexer/demultiplexer manufactured by Renesas Electronics America. This device features two independent 2-channel multiplexer/demultiplexer circuits. It is part of the 74LV family, which is known for its low-voltage operation and high-speed performance. The "USE" package designator indicates a small footprint package, and "-E" often denotes environmental compliance, such as lead-free construction.

Applications:

  • Analog signal switching
  • Digital signal routing
  • Data selection
  • Signal multiplexing
  • Signal demultiplexing
  • Low-voltage embedded systems

Features:

  • Dual 2-Channel Multiplexer/Demultiplexer: Contains two independent multiplexer/demultiplexer circuits.
  • Low Voltage Operation: Designed for low voltage operation (typically 3.3V, but often supports 2V-5.5V).
  • High Speed: Offers fast switching speeds, minimizing signal distortion.
  • Low On-Resistance: Provides minimal signal loss when the switch is closed.
  • CMOS Technology: Utilizes CMOS technology for very low power consumption.
  • USE Package: Denotes a small footprint package for space-constrained applications.

Benefits:

  • Versatile Signal Routing: Facilitates flexible signal routing and selection.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • High-Performance Switching: Ensures signal integrity with minimal distortion.
  • Space-Saving Design: The small USE package enables high-density board layouts.
  • Simplified Circuit Design: Provides a convenient solution for multiplexing and demultiplexing needs.
  • Environmentally Friendly: The "-E" suffix often indicates compliance with environmental standards, such as being lead-free.

Technical Specifications: The HD74LV2G53AUSE-E typically operates from a 3.3V supply, though it generally supports a wider voltage range (e.g., 2V to 5.5V). It is commonly found in a 8-pin or 10-pin package, such as a US8 (Ultra Small 8-pin) or similar. The on-resistance is typically very low (e.g., a few ohms). It operates over a standard temperature range (e.g., -40°C to +85°C).

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Fastrax
Lowest to $32.6415
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4668 $58.3500
305+ $0.3830 $116.8150
470+ $0.3711 $174.4170
645+ $0.3591 $231.6195
835+ $0.3471 $289.8285
1,115+ $0.3112 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess