EN
  • EN
  • DE

HZ12A1TA-E

Part No HZ12A1TA-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1129964-HZ12A1TA-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HZ12A1TA-E CAD Model

Description

The HZ12A1TA-E is a Zener diode produced by Renesas Electronics America. It is designed to provide a stable reference voltage or to protect circuits from voltage surges. This diode is characterized by its sharp breakdown voltage and low dynamic impedance, making it suitable for a variety of electronic applications requiring precise voltage control or protection.

Applications:

  • Voltage Regulation: Used in voltage regulators to maintain a stable output voltage in power supplies and other electronic devices.
  • Overvoltage Protection: Employed in circuits to protect sensitive components from damage due to voltage spikes or surges.
  • Clipping and Clamping: Used in signal conditioning circuits to clip or clamp voltage levels, preventing them from exceeding certain limits.
  • Reference Voltage Generation: Utilized as a stable reference voltage source in precision measurement and control systems.
  • Transient Voltage Suppression (TVS): Used for transient voltage suppression in automotive, industrial, and telecommunications equipment.

Features:

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate voltage regulation and protection.
  • Low Dynamic Impedance: Provides a stable voltage reference with minimal variation under changing current conditions.
  • Fast Response Time: Responds quickly to voltage transients, providing effective overvoltage protection.
  • Small Package Size: Available in a compact package for space-saving designs.
  • High Reliability: Designed for high reliability and long-term stability in various operating conditions.

Benefits:

  • Improved Voltage Stability: Precise Zener voltage ensures stable voltage regulation, improving the performance of electronic devices.
  • Enhanced Circuit Protection: Effective overvoltage protection prevents damage to sensitive components, increasing circuit reliability.
  • Accurate Signal Conditioning: Clipping and clamping functions provide accurate signal conditioning, improving signal integrity.
  • Compact Design: Small package size allows for space-saving designs, making it suitable for portable and miniaturized devices.
  • Long-Term Reliability: High reliability ensures long-term stability and consistent performance, reducing maintenance and replacement costs.

Technical Specifications: The HZ12A1TA-E has a Zener voltage of approximately 12V. It can dissipate a specific amount of power, typically in the range of 500mW, and has a specific operating temperature range. The device is commonly packaged in a small outline diode (SOD) package, allowing for surface mount assembly. It's a reliable component choice for various voltage regulation and protection needs.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Hitachi, Ltd
Contact for details
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess