EN
  • EN
  • DE

ICL3222EIAZ-T

Part No ICL3222EIAZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ICL3222E
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1183188-ICL3222EIAZ-T
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL3222EIAZ-T CAD Model

Description

The ICL3222EIAZ-T is a high-performance, dual RS-232 transceiver from Renesas Electronics America. It's designed to meet the needs of serial communication in a variety of applications, offering reliable and efficient data transmission and reception. This transceiver is particularly well-suited for environments where space is limited and robust performance is critical.

Applications:

  • Notebook and desktop computers: Serial port communication.
  • Handheld devices: PDAs, GPS units, and other portable equipment.
  • Industrial control systems: Communication with PLCs and other industrial devices.
  • Point-of-sale (POS) systems: Serial communication with printers, scanners, and other peripherals.
  • Embedded systems: Serial communication in various embedded applications.

Features:

  • Dual Transceivers: Supports two independent RS-232 communication channels.
  • High Data Rate: Supports data rates up to 250kbps, enabling fast and reliable communication.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • ±15kV ESD Protection: Provides robust protection against electrostatic discharge, ensuring reliable operation in harsh environments.
  • Small Package: Available in a compact TSSOP package, saving valuable board space.
  • Single 3V to 5.5V Supply: Operates from a single supply voltage, simplifying system design.
  • Meets EIA/TIA-232 Standards: Compliant with industry-standard RS-232 communication protocols.
  • Shutdown Mode: Reduces power consumption when the device is not in use.

Benefits:

  • Reliable Communication: Ensures accurate and dependable data transmission.
  • Space-Saving Design: Compact package allows for high-density board layouts.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Robust Protection: ESD protection safeguards against electrical damage.
  • Simplified System Design: Single supply voltage and industry-standard compliance ease integration.

Additional Details:

The ICL3222EIAZ-T incorporates a charge pump to generate the necessary RS-232 voltage levels from a single supply, simplifying the design and reducing component count. The device also includes a shutdown mode to further minimize power consumption when not actively transmitting or receiving data. It is ideal for applications requiring reliable RS-232 communication in a compact and power-efficient package.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6702 $50.7338
46+ $2.1909 $100.7814
71+ $2.1225 $150.6975
98+ $2.0540 $201.2920
126+ $1.9855 $250.1730
169+ $1.7801 $300.8369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess