EN
  • EN
  • DE

ICM7228BIBIZ

Part No ICM7228BIBIZ
Manufacturer Renesas Electronics America
Catalog PMIC - Display Drivers
Description 8-Digit, Microprocessor-Compatible, LED Display Decoder Driver | IC LED DISPLAY DRVR 8DGT 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Display Type LED
Configuration 7 Segment
Digits or Characters 8 Digits
Supply Current 250μA
Supply Voltage (V) 4V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number ICM7228
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1183493-ICM7228BIBIZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7228BIBIZ CAD Model

Description

The ICM7228BIBIZ is a display driver integrated circuit (IC) manufactured by Renesas Electronics America. It's designed to control and drive multiplexed LED displays, providing a convenient and efficient solution for displaying alphanumeric characters and symbols in various electronic devices.

Applications

  • Digital Panel Meters: Drives LED displays to show measured values.
  • Industrial Control Panels: Displays process parameters and status information.
  • Consumer Electronics: Used in appliances, clocks, and other devices with LED displays.
  • Instrumentation: Drives displays in test equipment and measurement instruments.
  • Point-of-Sale (POS) Terminals: Displays transaction information.

Features

  • Multiplexed Display Driver: Drives multiple LED segments using a multiplexing technique.
  • BCD-to-7 Segment Decoder: Converts binary coded decimal (BCD) data to 7-segment display format.
  • Digit and Segment Drivers: Provides output drivers for controlling the individual segments and digits of the display.
  • Adjustable Display Brightness: Allows for adjusting the brightness of the display.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Simplified Display Control: Integrated BCD-to-7 segment decoder simplifies the interface to the display.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of components required.
  • Adjustable Brightness: Allows for optimizing display visibility in various ambient lighting conditions.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for driving multiplexed LED displays.

Additional Details

The ICM7228BIBIZ typically supports a specific number of digits (e.g., 4 digits) and segments (e.g., 7 segments plus decimal point). It usually requires a few external components, such as current-limiting resistors for the LED segments. Consult the manufacturer's datasheet for detailed specifications, application circuits, and programming information. This display driver IC provides a convenient and efficient solution for driving multiplexed LED displays in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Driver
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess