EN
  • EN
  • DE

ICS8725BY-01LF

Part No ICS8725BY-01LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018848-ICS8725BY-01LF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS8725BY-01LF CAD Model

Description

The ICS8725BY-01LF is a high-performance, low skew, zero delay buffer designed and manufactured by Renesas Electronics America. This device is primarily used for clock distribution in high-speed digital systems, ensuring minimal signal degradation and timing skew across multiple outputs. It's ideal for applications that demand precise synchronization and reliable clock signal delivery, such as networking, telecommunications, and high-performance computing.

Applications

  • Networking Equipment: Routers, switches, and servers where precise clock synchronization is critical.
  • Telecommunications Infrastructure: Base stations, transmission equipment, and other telecom systems.
  • High-Performance Computing: Workstations, servers, and other computing platforms requiring accurate timing.
  • Data Centers: Systems requiring synchronized data transfer and processing.
  • ATE (Automated Test Equipment): For signal distribution and timing control in test systems.

Features

  • Zero Delay: Ensures that the output clocks are aligned with the input clock, minimizing phase differences.
  • Low Output Skew: Minimizes timing differences between the multiple output signals, providing consistent timing.
  • High Fanout: Can drive multiple loads without significant signal degradation, reducing the need for additional buffers.
  • Low Additive Jitter: Preserves the integrity of the input clock signal by adding minimal noise to the outputs.
  • Differential Input: Supports differential clock inputs for enhanced noise immunity.
  • LVPECL Outputs: Provides Low Voltage Positive Emitter Coupled Logic outputs for high-speed signal transmission.

Benefits

  • Improved System Performance: The low skew and zero delay characteristics ensure precise timing, reducing timing-related errors and improving overall system performance.
  • Increased Reliability: The robust design and low jitter contribute to stable and reliable operation in demanding environments.
  • Simplified Clock Distribution: The high fanout capability simplifies clock distribution networks, reducing complexity and cost.
  • Enhanced Signal Integrity: The differential input and LVPECL outputs provide excellent signal integrity and noise immunity.
  • Reduced Design Complexity: The integrated features of the buffer reduce the need for external components, simplifying the design process.

Additional Details

The ICS8725BY-01LF typically operates from a 3.3V power supply. It supports a wide range of input frequencies and offers excellent phase noise performance. The device is available in a space-saving package, making it suitable for dense board layouts. Key electrical specifications include a typical output skew of less than 25 ps and an additive jitter of less than 0.1 ps RMS. It’s commonly used in conjunction with clock synthesizers and oscillators to create a complete and synchronized clock distribution solution. This component is a crucial element in systems requiring accurate and dependable timing signals, contributing to enhanced stability and reliability.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess