EN
  • EN
  • DE

IDT54FCT534ATEB

Part No IDT54FCT534ATEB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029573-IDT54FCT534ATEB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT54FCT534ATEB CAD Model

Description

The Renesas Electronics America IDT54FCT534ATEB is an octal D-type flip-flop with tri-state outputs. This device is part of the Fast CMOS Technology (FCT) family, offering high-speed performance and low power consumption. It is commonly used in memory address drivers, clock drivers, and data bus interfaces.

Applications:

  • Memory Address Drivers: Used in memory systems for driving address lines.
  • Clock Drivers: Employed in clock distribution networks for driving clock signals.
  • Data Bus Interfaces: Utilized in data bus interfaces for buffering and latching data.
  • Microprocessor Systems: Found in microprocessor systems for controlling and synchronizing data flow.
  • Digital Logic Circuits: Used in various digital logic circuits for data storage and manipulation.

Features:

  • Octal D-Type Flip-Flop: Contains eight independent D-type flip-flops for parallel data storage.
  • Tri-State Outputs: Features tri-state outputs, allowing the device to be disconnected from the bus.
  • High-Speed Performance: Provides fast switching speeds, enabling high-frequency operation.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • TTL Compatible Inputs: Accepts TTL logic levels, simplifying interfacing with other TTL devices.
  • Operating Temperature Range: Wide operating temperature range ensures reliable performance in various environments.

Benefits:

  • Efficient Data Storage: Provides efficient storage of parallel data in digital systems.
  • Flexible Bus Interface: Tri-state outputs enable flexible bus interfacing and data sharing.
  • High-Speed Operation: Supports high-frequency operation, enabling fast data processing.
  • Reduced Power Consumption: Low power consumption contributes to energy savings and longer battery life.
  • Easy Interfacing: TTL compatible inputs simplify interfacing with other TTL devices.
  • Reliable Performance: Wide operating temperature range ensures stable and reliable performance.

Additional Details:

The IDT54FCT534ATEB octal D-type flip-flop is designed for high-performance applications requiring fast data storage and retrieval. It is available in various package options, including DIP and surface-mount packages, to accommodate different PCB assembly requirements. The device's tri-state outputs allow for easy bus interfacing, enabling multiple devices to share the same bus without contention. The IDT54FCT534ATEB is commonly used in memory systems, data acquisition systems, and other digital logic circuits where speed and reliability are critical. This device ensures proper data latching and propagation delays are consistent and as expected. It is a reliable and versatile component for various digital design applications.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess