EN
  • EN
  • DE

IDT70V3579S5DR

Part No IDT70V3579S5DR
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 1.125MBITIT 5NS 208QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
Number of Pins 208
RoHS Non-Compliant
Win Source Part Number 1064397-IDT70V3579S5DR
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT70V3579S5DR CAD Model

Description

The IDT70V3579S5DR is a high-speed, CMOS Dual-Port Static RAM (SRAM) from Renesas Electronics (formerly IDT). It is designed for applications that require simultaneous, asynchronous access to memory from two independent sources. The 'V' in the part number indicates a low-voltage operation, the 'S5' signifies a very fast 5ns access time, and 'DR' typically refers to a specific package type (often a ceramic leaded package). The dual-port nature allows data to be written and read concurrently, making it ideal for communication and multiprocessing applications.

Applications:

  • Networking Equipment: Packet buffering and data sharing in high-speed networks.
  • Telecommunications Systems: High-bandwidth data storage and retrieval.
  • Image Processing: Frame buffers and real-time image manipulation.
  • Digital Signal Processing (DSP): Data sharing between multiple DSP processors.
  • Radar Systems: Real-time data acquisition and processing.
  • Medical Imaging Equipment: High-speed data storage and retrieval for imaging systems.

Features:

  • Dual-Port Architecture: Enables simultaneous and independent access from two ports.
  • High-Speed Access Time: 5ns access time for extremely fast data transfer.
  • Low-Voltage Operation: Reduces power consumption and simplifies power supply requirements.
  • Asynchronous Operation: Each port can operate independently without synchronization.
  • On-Chip Arbitration Logic: Prevents data contention when both ports attempt to access the same memory location.
  • Interrupt Flags: Provides status information on memory availability (e.g., full, empty).
  • Separate I/O Pins for Each Port: Isolates signal paths and improves signal integrity.

Benefits:

  • Increased System Performance: Simultaneous data access boosts overall system throughput.
  • Reduced Latency: Fast access time minimizes delays in critical applications.
  • Simplified Multiprocessing: Dual-port feature simplifies data sharing between processors.
  • Lower Power Consumption: Low-voltage operation enhances energy efficiency.
  • Improved System Reliability: On-chip arbitration logic prevents data corruption.
  • Increased Design Flexibility: Asynchronous operation simplifies system timing design.

Additional Details:

The IDT70V3579S5DR is typically organized as a number of words by bits (e.g., 32K x 8, 16K x 16). The ceramic leaded package (DR) offers excellent thermal performance and reliability. It features separate address, data, and control signals for each port to eliminate contention. It also includes interrupt flags to signal memory status, facilitating efficient data management. The datasheet provides detailed information on timing characteristics, electrical specifications, and application notes. Proper decoupling capacitors are crucial to minimize noise and ensure stable operation. Consult the Renesas datasheet for specific operating conditions, recommended power supply voltages, and thermal management guidelines.

You May Also Be Interested in

STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess