EN
  • EN
  • DE

IDT7130LA70P

Part No IDT7130LA70P
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064412-IDT7130LA70P
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7130LA70P CAD Model

Description

The IDT7130LA70P is a high-speed Static RAM (SRAM) device manufactured by Renesas Electronics America, formerly Integrated Device Technology (IDT). It's designed for applications requiring fast access times and low power consumption. This SRAM provides a reliable and efficient solution for memory storage with rapid read and write capabilities.

Applications:

  • Cache memory for microprocessors and microcontrollers.
  • High-speed data acquisition systems.
  • Networking equipment such as routers and switches for buffering.
  • Digital signal processing (DSP) systems for real-time data storage.
  • Embedded systems where fast and reliable memory is essential.

Features:

  • High-speed access time: Features a fast access time of 70ns.
  • Low power consumption: Designed for low-power operation, making it suitable for portable devices.
  • TTL-compatible inputs and outputs: Ensures easy interfacing with other digital logic circuits.
  • Available in a plastic DIP package: Allows for easy insertion and removal in prototyping and development.
  • Data retention at low voltage: Capable of retaining data even at reduced power supply voltages.

Benefits:

  • Improved system performance: Fast access times minimize latency and improve overall system responsiveness.
  • Reduced power consumption: Low-power operation extends battery life in portable devices.
  • Simplified system integration: TTL-compatible I/O and standard package simplify design and integration.
  • Enhanced reliability: Robust design ensures reliable operation in various environments.
  • Cost-effective memory solution: Provides a balance of speed, power, and cost.

Additional Details:

The IDT7130LA70P is typically organized as [Memory organization, e.g., 1K x 8]. It supports standard SRAM operations, including read, write, and chip enable functions. The device is designed to operate over a commercial temperature range. It finds use in applications where fast data access and moderate power consumption are key requirements.

You May Also Be Interested in

Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess