EN
  • EN
  • DE

IDT7130SA25PFG

Part No IDT7130SA25PFG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT7130SA25PFG Idt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Number of Pins 64
RoHS Compliant
Win Source Part Number 1064414-IDT7130SA25PFG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7130SA25PFG CAD Model

Description

The IDT7130SA25PFG is a high-speed, low-power 1K x 8 Dual-Port Static RAM (SRAM) manufactured by Renesas Electronics America. This device features two independent ports that allow simultaneous access to any memory location. It is designed for applications that require concurrent data access, such as interprocessor communication, signal processing, and data buffering.

Applications

  • Interprocessor communication
  • Signal processing
  • Data buffering
  • Shared memory systems
  • Real-time data acquisition

Features

  • Dual-port SRAM: Allows simultaneous read/write access from two independent ports.
  • 1K x 8 memory organization: Provides 1024 bytes of storage.
  • High-speed access: 25ns access time enables fast data transfer.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • TTL-compatible inputs and outputs: Ensures easy interfacing with TTL logic levels.
  • On-chip address latches: Simplifies memory addressing.
  • Available in a PQFP package: Suitable for surface-mount assembly.

Benefits

  • Increased system performance: Dual-port architecture enables concurrent data access, improving throughput.
  • Simplified system design: Integrated features reduce the number of external components required.
  • Reduced power consumption: Low-power design extends battery life in portable applications.
  • Improved reliability: Robust design ensures stable operation in demanding environments.
  • Enhanced data integrity: Dual-port access ensures that data is always available to both processors.

Additional Details

The IDT7130SA25PFG operates from a 5V supply and is designed for operation over a commercial temperature range. The device is commonly used in applications where two processors need to share data without interfering with each other. The dual-port architecture eliminates the need for complex arbitration logic, simplifying system design and reducing overall system cost. The fast access time of 25ns ensures that data can be accessed quickly and efficiently. The PQFP package allows for high-density mounting on printed circuit boards. The IDT7130SA25PFG is a reliable and cost-effective solution for a wide range of dual-port memory applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess