EN
  • EN
  • DE
  • IT

IDT71V424YS15PH

Part No IDT71V424YS15PH
Manufacturer Renesas Electronics America
Catalog SRAM
Description IC SRAM 4MBIT PARALLEL 44TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 15 ns 44-TSOP II
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TSOP (0.400", 10.16mm Width)
Case / Package 44-TSOP II
Family Name IDT71V424
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874353-IDT71V424YS15PH
Ultra Librarian 3D Model Ultra Librarian IDT71V424YS15PH CAD Model

Description

The Renesas Electronics America IDT71V424 is an SRAM-asynchronous memory IC with a 4Mb (512K x 8) parallel and 15ns speed.

  • Memory Size: 4Mb (512K x 8)
  • Memory Type: SRAM-asynchronous
  • Interface: Parallel
  • Access Time: 15ns
  • Package / Case: 44-TSOP II
  • Operating Temperature: 0°C to 70°C
  • Series: IDT71V424
  • Category: Integrated Circuits (ICs)
  • Pieces per Package: 26
  • MSL Level: 3 (168 hours)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.32.0041

You May Also Be Interested in

Cypress Semiconductor Corp
4-Mbit (256K x 18) Pipelined DCD Sync SRAM
Lowest to $10.8378
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $21.8179
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $125.3175
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 44TSOP
Lowest to $8.3158
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $13.5791
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 54TSOP
Lowest to $115.4875
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT 70NS 32EDIP
Lowest to $81.7154
Cypress Semiconductor Corp
8Kx8 SoftStore nvSRAM | IC NVSRAM 64K PARALLEL 28SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess