EN
  • EN
  • DE

IDT7201LA120TC

Part No IDT7201LA120TC
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064481-IDT7201LA120TC
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7201LA120TC CAD Model

Description

The IDT7201LA120TC is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics. It is designed for applications that require buffering and asynchronous data transfer between systems operating at different clock speeds. This FIFO has a capacity of 512 x 9 bits, making it suitable for handling a variety of data types and sizes.

Applications

  • Data communication systems: Used in network interfaces and communication channels for buffering data between different devices.
  • Digital signal processing (DSP): Employed in DSP applications for data buffering and rate matching.
  • Multimedia systems: Integrated into audio and video processing equipment for synchronizing data streams.
  • Industrial automation: Utilized in industrial control systems for buffering data between sensors, actuators, and controllers.
  • Data acquisition systems: Found in data acquisition equipment for buffering data from various sources.

Features

  • High-speed operation: Offers a fast access time and data transfer rate, supporting high-bandwidth applications.
  • Asynchronous operation: Allows data transfer between systems with different clock frequencies, eliminating synchronization issues.
  • 512 x 9 organization: Provides a storage capacity of 512 words, each 9 bits wide.
  • CMOS technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Input and output flags: Includes flags such as Empty, Full, and Half-Full to indicate the status of the FIFO.
  • Three-state outputs: Features three-state outputs, allowing multiple devices to share the same data bus.

Benefits

  • Improved system performance: The high-speed operation enhances system throughput by reducing data transfer bottlenecks.
  • Simplified system design: Asynchronous operation simplifies timing and control logic, making system design easier.
  • Versatile applications: Suitable for a wide range of applications due to its speed, capacity, and asynchronous capability.
  • Reduced power consumption: CMOS technology ensures low power consumption, extending battery life in portable devices.
  • Enhanced data integrity: Provides reliable data buffering and transfer, ensuring data integrity in critical applications.

Additional Details

The IDT7201LA120TC is typically packaged in a 28-pin SOIC (Small Outline Integrated Circuit) or DIP (Dual In-line Package). The operating temperature range is usually between 0°C to 70°C. For detailed electrical characteristics, timing diagrams, and application guidelines, refer to the Renesas Electronics datasheet.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess