EN
  • EN
  • DE

IDT7201SA50LB

Part No IDT7201SA50LB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT7201SA50LB Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064489-IDT7201SA50LB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7201SA50LB CAD Model

Description

The IDT7201SA50LB is a FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics (formerly IDT). It's designed for applications requiring asynchronous data transfer between systems operating at different clock speeds or needing temporary data buffering.

Applications:

  • Data Communication Systems: Used for buffering data in network interfaces and communication channels.
  • Digital Signal Processing (DSP): Employed in DSP systems for temporary data storage and rate matching.
  • Multimedia Applications: Utilized in video and audio processing equipment for buffering and synchronizing data streams.
  • Industrial Automation: Integrated into industrial control systems for data acquisition and buffering.
  • Instrumentation: Used in test and measurement equipment for temporary data storage.

Features:

  • Asynchronous Operation: Allows independent read and write operations with separate clocks.
  • High-Speed Performance: Offers fast data transfer rates, typically up to 50 MHz (as suggested by the '50' in the part number).
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered or energy-sensitive applications.
  • Expandable Architecture: Can be cascaded to increase memory depth for larger data buffering requirements.
  • Flag Signals: Provides flag outputs (e.g., Empty, Full, Half-Full) to indicate the status of the FIFO.

Benefits:

  • Data Buffering: Prevents data loss or corruption during asynchronous data transfers.
  • Rate Matching: Accommodates different data rates between source and destination.
  • System Performance Improvement: Enhances overall system performance by decoupling data transfer operations.
  • Simplified System Design: Reduces the complexity of interface design with asynchronous operation.
  • Increased Reliability: Improves system reliability by providing a buffer against timing variations.

Additional Details:

The IDT7201SA50LB is typically available in a leaded package (LB). It is an 8192 x 9 bit FIFO. The device operates over a standard industrial temperature range. Supply voltage is typically 5V. Consult the device datasheet for detailed timing specifications, electrical characteristics, and package dimensions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess