EN
  • EN
  • DE
  • IT

IDT7217L35J

Part No IDT7217L35J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007895-IDT7217L35J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7217L35J CAD Model

Description

The IDT7217L35J is a high-speed CMOS Asynchronous First-In, First-Out (FIFO) memory device manufactured by Renesas Electronics America. It is designed to buffer data between devices operating at different clock speeds or asynchronous systems, ensuring data integrity and preventing data loss. The '35' in the part number suggests a speed rating of 35ns.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards (NICs) to buffer data packets.
  • Telecommunications: In communication channels and data transmission systems.
  • Digital Signal Processing (DSP): In DSP applications to buffer data for real-time processing.
  • Graphics Processing: Frame buffers and image processing systems.
  • High-Speed Data Acquisition: Data acquisition systems to buffer incoming data streams.

Features:

  • Asynchronous Operation: Allows independent read and write operations.
  • High-Speed Performance: Offers a fast access time (35ns, as suggested by the part number).
  • Low Power Consumption: CMOS technology enables low power operation.
  • Expandable: Can be cascaded to increase memory depth.
  • Three-State Outputs: Allows easy memory expansion in multiple memory array.
  • Empty, Full, and Half-Full Flags: Provides status flags for easy memory management.

Benefits:

  • Improves System Performance: Buffers data to compensate for speed differences between systems, preventing bottlenecks.
  • Simplifies System Design: Asynchronous operation reduces the complexity of timing constraints.
  • Increases Reliability: Ensures data integrity by providing a reliable data buffer.
  • Reduces Power Consumption: Low-power CMOS technology contributes to energy efficiency.
  • Flexibility: Adaptable to various data rates and system architectures.

Additional Details: The 'J' suffix typically indicates the package type; it could be a ceramic DIP package for enhanced reliability. The specific memory depth and width are crucial parameters defined in the device datasheet. The IDT7217L series is renowned for its robust performance in demanding industrial and communication environments. Always consult the Renesas datasheet for precise electrical characteristics, timing diagrams, and application notes before implementation. The datasheet provides essential details on maximum clock frequencies, propagation delays, and power supply requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HDR 34POS 0.05 STACK SMD / 34 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Fde Mccb 35KAIC@480V 210+ Electr Lsi 3P 40-100A 1A/1B Aux
Need more? Email Us
GOOD-ARK Electronics
Ultra Low Capacitance ESD TVS, Ceramic, Bi-Directional, Single Configuration 5V Package - 0603
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Texas Instruments
F102052AFN-EL05 Ti
Need more? Email Us
Samtec Inc.
CONN HDR 64POS 0.05 STACK T/H / 64 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess