EN
  • EN
  • DE

IDT89HPES16T7ZHBXG

Part No IDT89HPES16T7ZHBXG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Sw 16LANE 7PORT 320-SBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 320
RoHS Compliant
Win Source Part Number 1219990-IDT89HPES16T7ZHBXG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT89HPES16T7ZHBXG CAD Model

Description

The IDT89HPES16T7ZHBXG is a high-performance PCIe switch from Renesas Electronics America, categorized as an Interface - Specialized component. It's designed for applications requiring high bandwidth and low latency data transfer, particularly in demanding environments like data centers, high-performance computing, and networking equipment.

Applications:

  • Data Centers: Used in servers and storage systems to facilitate high-speed data transfer between components.
  • High-Performance Computing (HPC): Implemented in systems requiring rapid data processing and communication.
  • Networking Equipment: Integrated into switches, routers, and network interface cards (NICs).
  • Industrial Automation: Applied in control systems where real-time data exchange is critical.
  • Video Processing: Utilized in systems requiring high-bandwidth video data transfer.

Features:

  • PCIe Gen3 Switching: Supports the PCIe Gen3 standard, providing high bandwidth data transfer rates.
  • 16 Lanes: Offers 16 lanes for connecting multiple devices.
  • Low Latency: Minimizes delays in data transmission, improving overall system performance.
  • Integrated Buffering: Provides buffering capabilities for enhanced data integrity.
  • Advanced Error Handling: Includes error detection and correction mechanisms for reliable data transfer.
  • Flexible Configuration: Offers customizable settings to adapt to various system requirements.

Benefits:

  • Improved System Performance: Enhances data throughput and reduces processing time.
  • Increased Data Reliability: Ensures accurate and reliable data transfer.
  • Simplified System Design: Reduces the complexity of interface design.
  • Reduced Power Consumption: Optimizes energy usage for efficient operation.
  • Enhanced System Scalability: Supports scalable architectures for future expansion.

The IDT89HPES16T7ZHBXG is designed to meet the demands of high-performance applications where data transfer speed and reliability are critical. Its low-latency characteristics make it suitable for real-time systems and applications requiring immediate response times. The integrated buffering ensures that data is transmitted without errors, even under heavy load conditions.

This component is commonly used in systems that require high-speed communication between processors, memory, and peripherals via the PCIe interface. Its flexible configuration options allow designers to tailor the device's performance to specific application requirements. The advanced error handling features further enhance the reliability of data transfer, making it an ideal choice for mission-critical applications. The PCIe Gen3 support ensures compatibility with the latest generation of PCIe devices, while the 16 lanes provide ample bandwidth for demanding applications.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess