EN
  • EN
  • DE

ISL29034IROZ-T7

Part No ISL29034IROZ-T7
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 4ODFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 550nm I²C 4-WFDFN
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-WFDFN
Case / Package 4-ODFN (1.5x1.3)
Family Name ISL29034
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , ISL29034IROZ-T7-ND, 20-ISL29034IROZ-T7CT, 20-ISL29034IROZ-T7DKR, 20-ISL29034IROZ-T7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921854-ISL29034IROZ-T7
Ultra Librarian 3D Model Ultra Librarian ISL29034IROZ-T7 CAD Model

Description

The Renesas Electronics America ISL29034 is an optical sensor ambient with a 550nm I²C 4-WFDFN. It is manufactured by Renesas Electronics America.

  • Package: reel - TR
  • Mounting: surface mountable
  • Family: ISL29034
  • Category: sensors
  • Status: obsolete
  • Popularity: high
  • Quantity per Package: 3000
  • MSL Level: 3 (168 Hours)
  • REACH: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Vishay
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $4.6780
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6407
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9566 $50.8698
8+ $13.9131 $111.3048
12+ $13.4783 $161.7396
16+ $13.0435 $208.6960
20+ $12.6087 $252.1740
27+ $11.3044 $305.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess