EN
  • EN
  • DE

ISL6841IBZ-T

Part No ISL6841IBZ-T
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description Current Mode PWM Controller 20.3V 1A 2000kHz 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467824-ISL6841IBZ-T
Manufacturer Renesas Electronics America
Package Bulk
Product Status Obsolete
Applications Industrial Power Systems
Voltage - Supply 7.5V ~ 14V
Current - Supply 5.5mA
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian ISL6841IBZ-T CAD Model

Description

The ISL6841IBZ-T, crafted by Renesas, stands as a current mode PWM (Pulse Width Modulation) controller, presented in an 8-Pin SOIC N package. Operating at a high frequency up to 2000kHz and with a voltage capacity of 20.3V alongside a 1A current level, it embodies Renesas's innovative approach to efficient and sophisticated power management technologies. Tailored for applications requiring precise current control, such as DC-to-DC converters, LED drivers, and power supply units, its high switching frequency enables the development of compact solutions with reduced output ripple. The ISL6841IBZ-T integrates vital features for enhancing power system reliability, including over-current protection and under-voltage lockout, prototypical of Renesas's commitment to safety and efficiency. This piece of technology aids engineers in creating more responsive, efficient, and compact designs in an array of industries, including telecommunications, consumer electronics, and automotive, where advanced and dependable power management is imperative.

You May Also Be Interested in

Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess