EN
  • EN
  • DE

ISL76683AROZ-T7

Part No ISL76683AROZ-T7
Manufacturer Renesas Electronics America
Catalog Sensors, Transducers
Description DIGITAL LIGHT SENSOR ADC 6ODFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ambient
Wavelength 540nm
Proximity Detection No
Output Type I2C
Voltage - Supply 2.5V ~ 3.3V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-ODFN (2.1x2)
Ultra Librarian 3D Model Ultra Librarian ISL76683AROZ-T7 CAD Model

You May Also Be Interested in

Panasonic
SENSOR OPTICAL 6MM MODULE SLOT
Lowest to $12.2727
TE Connectivity
HTU31V I.C 31V RH/T ANALOG R400
Lowest to $16.3637
Goertek Microelectronics
SENSOR MULT PRESSURE/TEMP LGA
Lowest to $0.7277
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to $2.4545
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 10G 1.5UA
Lowest to $0.4657
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
OPTEK Technologies
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess